General Cable Shielded Communication Cable 7131789

Description
CMP TYPE 1000 FT 0.295 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL, UL 444, ETL APPROVAL ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 23 AWG CONDUCTOR SIZE BLUE PAIRED WITH WHITE, ORANGE PAIRED WITH WHITE, GREEN PAIRED WITH WHITE, BROWN PAIRED WITH WHITE COLOR CODE LOW SMOKE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM FOIL SHIELDING TYPE SOLID TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE GENSPEED[R] BRAND ROHS COMPLIANT PACKAGING TYPE SPOOL
Datasheet
Description
CMP TYPE 1000 FT 0.295 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL, UL 444, ETL APPROVAL ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 23 AWG CONDUCTOR SIZE BLUE PAIRED WITH WHITE, ORANGE PAIRED WITH WHITE, GREEN PAIRED WITH WHITE, BROWN PAIRED WITH WHITE COLOR CODE LOW SMOKE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM FOIL SHIELDING TYPE SOLID TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE GENSPEED[R] BRAND ROHS COMPLIANT PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 7131789 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
7131789
Shielded Communication Cable 7131789
CMP TYPE 1000 FT 0.295 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL, UL 444, ETL APPROVAL ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 23 AWG CONDUCTOR SIZE BLUE PAIRED WITH WHITE, ORANGE PAIRED WITH WHITE, GREEN PAIRED WITH WHITE, BROWN PAIRED WITH WHITE COLOR CODE LOW SMOKE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM FOIL SHIELDING TYPE SOLID TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE GENSPEED[R] BRAND ROHS COMPLIANT PACKAGING TYPE SPOOL
  • CMP TYPE
  • 1000 FT
  • 0.295 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, UL 444, ETL APPROVAL
  • ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • FOAMED FLUOROPOLYMER INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • BLUE PAIRED WITH WHITE, ORANGE PAIRED WITH WHITE, GREEN PAIRED WITH WHITE, BROWN PAIRED WITH WHITE COLOR CODE
  • LOW SMOKE FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM FOIL SHIELDING TYPE
  • SOLID TINNED COPPER DRAIN WIRE MATERIAL
  • 24 AWG DRAIN WIRE SIZE
  • GENSPEED[R] BRAND
  • ROHS COMPLIANT
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number 7131789
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Foamed Fluoropolymer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details