General Cable Combination Communication Cable 4ERS1S.41.07

Description
STRANDED BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CUL APPROVAL SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION -20 TO 60 DEG C TEMPERATURE RATING 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.008 INCH INSULATION THICKNESS 10 UNSHIELDED CONDUCTOR(S) 3-PAIR SHIELDED CONDUCT(S) ROHS COMPATIBLE APPLICABLE STANDARD NEC OUTER DIAMETER 0.42 INCH LENGTH 1000 FT PACKAGING TYPE REEL
Datasheet
Description
STRANDED BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CUL APPROVAL SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION -20 TO 60 DEG C TEMPERATURE RATING 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.008 INCH INSULATION THICKNESS 10 UNSHIELDED CONDUCTOR(S) 3-PAIR SHIELDED CONDUCT(S) ROHS COMPATIBLE APPLICABLE STANDARD NEC OUTER DIAMETER 0.42 INCH LENGTH 1000 FT PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 4ERS1S.41.07 - General Cable
Highland Heights, KY, USA
Combination Communication Cable
4ERS1S.41.07
Combination Communication Cable 4ERS1S.41.07
STRANDED BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CUL APPROVAL SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION -20 TO 60 DEG C TEMPERATURE RATING 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.008 INCH INSULATION THICKNESS 10 UNSHIELDED CONDUCTOR(S) 3-PAIR SHIELDED CONDUCT(S) ROHS COMPATIBLE APPLICABLE STANDARD NEC OUTER DIAMETER 0.42 INCH LENGTH 1000 FT PACKAGING TYPE REEL
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CUL APPROVAL
  • SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.008 INCH INSULATION THICKNESS
  • 10 UNSHIELDED CONDUCTOR(S)
  • 3-PAIR SHIELDED CONDUCT(S)
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • OUTER DIAMETER 0.42 INCH
  • LENGTH 1000 FT
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number 4ERS1S.41.07
Product Name Combination Communication Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/104-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers