General Cable Portable Cord 25212.44.01

Description
HPN TYPE 2500 FT 2500 LENGTH IN FT 0.155 INCH X 0.3 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND HOME USE APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE[R] INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 15 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
HPN TYPE 2500 FT 2500 LENGTH IN FT 0.155 INCH X 0.3 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND HOME USE APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE[R] INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 15 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 25212.44.01 - General Cable
Highland Heights, KY, USA
Portable Cord
25212.44.01
Portable Cord 25212.44.01
HPN TYPE 2500 FT 2500 LENGTH IN FT 0.155 INCH X 0.3 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND HOME USE APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE[R] INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 15 AMPERE LENGTH IN FT - UOM FT
  • HPN TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.155 INCH X 0.3 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL AND HOME USE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • CAROLPRENE[R] INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 15 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 25212.44.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 30000 inch (762000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384527 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 3x12 AWG Cable - 86010610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details