General Cable Portable Cord 25202.15.01

Description
HPN TYPE 1000 FT 1000 LENGTH IN FT 0.285 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE HEATER, TOASTER, IRONS, APPLIANCE APPLICATION 300 V VOLTAGE RATING 59 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
Datasheet
Description
HPN TYPE 1000 FT 1000 LENGTH IN FT 0.285 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE HEATER, TOASTER, IRONS, APPLIANCE APPLICATION 300 V VOLTAGE RATING 59 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 25202.15.01 - General Cable
Highland Heights, KY, USA
Portable Cord
25202.15.01
Portable Cord 25202.15.01
HPN TYPE 1000 FT 1000 LENGTH IN FT 0.285 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE HEATER, TOASTER, IRONS, APPLIANCE APPLICATION 300 V VOLTAGE RATING 59 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
  • HPN TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.285 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • PORTABLE HEATER, TOASTER, IRONS, APPLIANCE APPLICATION
  • 300 V VOLTAGE RATING
  • 59 DEG F TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • 18 AWG CONDUCTOR SIZE
  • CARTON PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • THICKNESS 0.045 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 25202.15.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Iec C14-Iec C13, 1.2M, Black; Connector To Connector Schurter - 75T5615 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 47.24 inch (1200 mm)
Rated Current 10 amps
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Sensor & Actuator Cables - 1345786 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details