General Cable Portable Cord 23815.60.01

Description
50 FT 50 LENGTH IN FT ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SATELLITE SPRINKLER CONTROL, RESIDENTIAL SPRINKLER SOLENOID CONTROL APPLICATION 30 V VOLTAGE RATING 140 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
50 FT 50 LENGTH IN FT ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SATELLITE SPRINKLER CONTROL, RESIDENTIAL SPRINKLER SOLENOID CONTROL APPLICATION 30 V VOLTAGE RATING 140 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 23815.60.01 - General Cable
Highland Heights, KY, USA
Portable Cord
23815.60.01
Portable Cord 23815.60.01
50 FT 50 LENGTH IN FT ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SATELLITE SPRINKLER CONTROL, RESIDENTIAL SPRINKLER SOLENOID CONTROL APPLICATION 30 V VOLTAGE RATING 140 DEG F TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
  • 50 FT
  • 50 LENGTH IN FT
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • SATELLITE SPRINKLER CONTROL, RESIDENTIAL SPRINKLER SOLENOID CONTROL APPLICATION
  • 30 V VOLTAGE RATING
  • 140 DEG F TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 23815.60.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark
Number of Conductors 5
Cord Length 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711435 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x16 SJT Cable - 86060020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details