General Cable Underground Distribution Cable 23810.41.01

Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, YELLOW, BLUE, BROWN, GRAY, PURPLE COLOR CODE POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, YELLOW, BLUE, BROWN, GRAY, PURPLE COLOR CODE POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 23810.41.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
23810.41.01
Underground Distribution Cable 23810.41.01
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, YELLOW, BLUE, BROWN, GRAY, PURPLE COLOR CODE POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 10 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, YELLOW, BLUE, BROWN, GRAY, PURPLE COLOR CODE
  • POLYETHYLENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 23810.41.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 1000 ft (3048 dm)
Number of Conductors 10 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3515/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details