General Cable Underground Distribution Cable 23810.18.01

Description
DIRECT BURIAL, LOW VOLTAGE, GOLF COURSE SATELLITE SPRINKLER CONTROL TYPE 500 FT ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 3.5 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, YELLOW, BLUE, BROWN, GRAY, PURPLE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ROHS COMPLIANT POWER RATING 105 W
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE, GOLF COURSE SATELLITE SPRINKLER CONTROL TYPE 500 FT ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 3.5 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, YELLOW, BLUE, BROWN, GRAY, PURPLE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ROHS COMPLIANT POWER RATING 105 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 23810.18.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
23810.18.01
Underground Distribution Cable 23810.18.01
DIRECT BURIAL, LOW VOLTAGE, GOLF COURSE SATELLITE SPRINKLER CONTROL TYPE 500 FT ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 3.5 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, YELLOW, BLUE, BROWN, GRAY, PURPLE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ROHS COMPLIANT POWER RATING 105 W
  • DIRECT BURIAL, LOW VOLTAGE, GOLF COURSE SATELLITE SPRINKLER CONTROL TYPE
  • 500 FT
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • 3.5 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 10 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, YELLOW, BLUE, BROWN, GRAY, PURPLE COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • ROHS COMPLIANT
  • POWER RATING 105 W
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 23810.18.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 500 ft (1524 dm)
Number of Conductors 10 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details