General Cable Underground Distribution Cable 23805.44.01

Description
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 23805.44.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
23805.44.01
Underground Distribution Cable 23805.44.01
DIRECT BURIAL TYPE 2500 FT 2500 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • DIRECT BURIAL TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • POLYETHYLENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 23805.44.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 2500 ft (7620 dm)
Number of Conductors 5 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Pwr TwinBlade ™ - 10130796-002NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details