General Cable Underground Distribution Cable 23805.18.01

Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB PER CARTON WEIGHT 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB PER CARTON WEIGHT 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 23805.18.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
23805.18.01
Underground Distribution Cable 23805.18.01
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING 15 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB PER CARTON WEIGHT 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • DIRECT BURIAL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 22 LB PER CARTON WEIGHT
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • POLYETHYLENE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 23805.18.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 500 ft (1524 dm)
Number of Conductors 5 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 56010150 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details