General Cable Portable Cord 16193.33.05

Description
SOOW TYPE 100 FT 100 LENGTH IN FT 0.66 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 30 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 100 FT 100 LENGTH IN FT 0.66 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 30 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 16193.33.05 - General Cable
Highland Heights, KY, USA
Portable Cord
16193.33.05
Portable Cord 16193.33.05
SOOW TYPE 100 FT 100 LENGTH IN FT 0.66 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 30 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 0.66 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 30 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 16193.33.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 1200 inch (30480 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC H05VV-F3G1.0, black - 6044.0204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823470-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details