General Cable Portable Cord 16183.41.05

Description
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.595 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 25 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.595 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 25 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 16183.41.05 - General Cable
Highland Heights, KY, USA
Portable Cord
16183.41.05
Portable Cord 16183.41.05
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.595 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 25 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.595 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 25 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 16183.41.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter - 57AK7275 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
Rated Voltage 250 volts
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 820096-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 59.05 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers