General Cable Portable Cord 16174.35T.05

Description
SOOW TYPE 250 FT 0.575 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/MOISTURE/A BRASION RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SOOW TYPE 250 FT 0.575 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/MOISTURE/A BRASION RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 16174.35T.05 - General Cable
Highland Heights, KY, USA
Portable Cord
16174.35T.05
Portable Cord 16174.35T.05
SOOW TYPE 250 FT 0.575 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/MOISTURE/A BRASION RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
  • SOOW TYPE
  • 250 FT
  • 0.575 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/MOISTURE/ABRASION RESISTANT
  • CURRENT RATING 15 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 16174.35T.05
Product Name Portable Cord
Cord Color Yellow
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 4
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815244-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 1.2 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2027 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 47.24 inch (1200 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details