General Cable Portable Cord 16085.XX.01

Description
SOOW TYPE 1.365 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL 133/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 48 AMPERE
Datasheet
Description
SOOW TYPE 1.365 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL 133/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 48 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 16085.XX.01 - General Cable
Highland Heights, KY, USA
Portable Cord
16085.XX.01
Portable Cord 16085.XX.01
SOOW TYPE 1.365 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN COLOR CODE WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL 133/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 48 AMPERE
  • SOOW TYPE
  • 1.365 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE[R] JACKET MATERIAL
  • 133/25 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 48 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 16085.XX.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 5
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 6051.2197 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 820133-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details