General Cable Portable Cord 16084.40.01

Description
SOOW TYPE 250 FT 250 LENGTH IN FT 1.26 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE APPLIANCE/EQUIPMENT/ TOOL, MACHINERY, SMALL MOTOR APPLICATION 600 V VOLTAGE RATING 104 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 133/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.06 INCH LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 250 FT 250 LENGTH IN FT 1.26 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE APPLIANCE/EQUIPMENT/ TOOL, MACHINERY, SMALL MOTOR APPLICATION 600 V VOLTAGE RATING 104 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 133/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.06 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 16084.40.01 - General Cable
Highland Heights, KY, USA
Portable Cord
16084.40.01
Portable Cord 16084.40.01
SOOW TYPE 250 FT 250 LENGTH IN FT 1.26 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL PORTABLE APPLIANCE/EQUIPMENT/ TOOL, MACHINERY, SMALL MOTOR APPLICATION 600 V VOLTAGE RATING 104 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 133/25 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND THICKNESS 0.06 INCH LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 1.26 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • PORTABLE APPLIANCE/EQUIPMENT/TOOL, MACHINERY, SMALL MOTOR APPLICATION
  • 600 V VOLTAGE RATING
  • 104 DEG F TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • CARTON PACKAGE TYPE
  • 133/25 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • THICKNESS 0.06 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 16084.40.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 4
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, United Kingdom, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2068 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 814181-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 72.05 inch (1830 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers