General Cable General Cable 157669-11 SGX Cross-link Battery Cable, Bare Copper, 6 Ga., Black 157669-11

Description
*Spool Sizes Available: 100', 250', 500'* General Cable 157669-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) High temperature rated cross-link polyethylene Approximate Weight: 12 lbs. per 100' Typical stranding: 133/27 Nominal O.D.: 0.316" (8.03 mm) Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250', 500'* General Cable 157669-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) High temperature rated cross-link polyethylene Approximate Weight: 12 lbs. per 100' Typical stranding: 133/27 Nominal O.D.: 0.316" (8.03 mm) Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 157669-11 SGX Cross-link Battery Cable, Bare Copper, 6 Ga., Black - WZ6-0 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 157669-11 SGX Cross-link Battery Cable, Bare Copper, 6 Ga., Black
WZ6-0
General Cable 157669-11 SGX Cross-link Battery Cable, Bare Copper, 6 Ga., Black WZ6-0
*Spool Sizes Available: 100', 250', 500'* General Cable 157669-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) High temperature rated cross-link polyethylene Approximate Weight: 12 lbs. per 100' Typical stranding: 133/27 Nominal O.D.: 0.316" (8.03 mm) Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250', 500'*

  • General Cable 157669-11 SGX Cross-link Battery Cable
  • Category: Battery Cable
  • Manufacturer: General Cable
  • SAE J1127-SGX
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, moist acids, grease, and abrasion
  • 257°F (125°C) to -59°F (-51°C)
  • High temperature rated cross-link polyethylene
  • Approximate Weight: 12 lbs. per 100'
  • Typical stranding: 133/27
  • Nominal O.D.: 0.316" (8.03 mm)
  • Rated 60V
  • Also available in red insulation
  • *500 foot spool ships via truck

Also try SGT battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WZ6-0
Product Name General Cable 157669-11 SGX Cross-link Battery Cable, Bare Copper, 6 Ga., Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power cable - 756-3512/050-050 - WAGO
Specs
Product Type Power Cable
View Details