General Cable General Cable 149452-10 SGX Cross-link Battery Cable, Bare Copper, 2 Ga., Red 149452-10

Description
*Spool Sizes Available: 100', 250'*, 500'* General Cable 149452-10 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 27 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Rated 60V Also available in black insulation *These spools ship via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250'*, 500'* General Cable 149452-10 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 27 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Rated 60V Also available in black insulation *These spools ship via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 149452-10 SGX Cross-link Battery Cable, Bare Copper, 2 Ga., Red - WZ2-2 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 149452-10 SGX Cross-link Battery Cable, Bare Copper, 2 Ga., Red
WZ2-2
General Cable 149452-10 SGX Cross-link Battery Cable, Bare Copper, 2 Ga., Red WZ2-2
*Spool Sizes Available: 100', 250'*, 500'* General Cable 149452-10 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 27 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Rated 60V Also available in black insulation *These spools ship via truck Also try SGT battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250'*, 500'*

  • General Cable 149452-10 SGX Cross-link Battery Cable
  • Category: Battery Cable
  • Manufacturer: General Cable
  • SAE J1127-SGX
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, moist acids, grease, and abrasion
  • 257°F (125°C) to -59°F (-51°C)
  • Approximate Weight: 27 lbs. per 100'
  • Typical stranding: 133/23
  • Nominal O.D.: 0.450" (11.43 mm)
  • Rated 60V
  • Also available in black insulation
  • *These spools ship via truck

Also try SGT battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WZ2-2
Product Name General Cable 149452-10 SGX Cross-link Battery Cable, Bare Copper, 2 Ga., Red
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3505/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers