General Cable General Cable 148943-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Tan 148943-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148943-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148943-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 148943-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Tan - WX14-11 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 148943-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Tan
WX14-11
General Cable 148943-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Tan WX14-11
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148943-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 1500', 3500'

Drums available. Call 1-800-328-2724 for details!

  • General Cable 148943-91W Automotive Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 20 lbs. per 1000'
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.138" (3.58 mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WX14-11
Product Name General Cable 148943-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Tan
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details