General Cable General Cable 148630-91W Automotive Cross-Link Wire, SXL Standard Wall, 10 Ga., Red 148630-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! General Cable 148630-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 43 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.191" (4.95 mm) *2,000 foot spool ships via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! General Cable 148630-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 43 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.191" (4.95 mm) *2,000 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 148630-91W Automotive Cross-Link Wire, SXL Standard Wall, 10 Ga., Red - WX10-2 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 148630-91W Automotive Cross-Link Wire, SXL Standard Wall, 10 Ga., Red
WX10-2
General Cable 148630-91W Automotive Cross-Link Wire, SXL Standard Wall, 10 Ga., Red WX10-2
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! General Cable 148630-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 43 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.191" (4.95 mm) *2,000 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000', 2000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 148630-91W Automotive Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Bare copper
  • Temperature Rating: -59°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 43 lbs. per 1000'
  • Typical Stranding: 19/23
  • Nominal O.D.: 0.191" (4.95 mm)
  • *2,000 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WX10-2
Product Name General Cable 148630-91W Automotive Cross-Link Wire, SXL Standard Wall, 10 Ga., Red
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
PVC Flexible Power Cable - CW 6254-8 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 80 amps
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Power cable - 756-3502/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers