General Cable General Cable 148434-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Blue 148434-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148434-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148434-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 148434-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Blue - WX14-6 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 148434-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Blue
WX14-6
General Cable 148434-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Blue WX14-6
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148434-91W Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 1500', 3500'

Drums available. Call 1-800-328-2724 for details!

  • General Cable 148434-91W Automotive Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 20 lbs. per 1000'
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.138" (3.58 mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WX14-6
Product Name General Cable 148434-91W Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Blue
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3516/050-075 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details