General Cable General Cable 146370-91 Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Gray 146370-91IE

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 146370-91 Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) *1,500 foot spool ships via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 146370-91 Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) *1,500 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 146370-91 Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Gray - WL8-8 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 146370-91 Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Gray
WL8-8
General Cable 146370-91 Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Gray WL8-8
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1500'* Drums available. Call 1-800-328-2724 for details! General Cable 146370-91 Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 64 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) *1,500 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1500'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 146370-91 Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -59°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 64 lbs. per 1000'
  • Typical Stranding: 19/21
  • Nominal O.D.: 0.217" (5.51 mm)
  • *1,500 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WL8-8
Product Name General Cable 146370-91 Automotive Cross -Link Wire, GXL Thin Wall, 8 Ga., Gray
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power cable - 756-3516/050-200 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 65.62 ft (200 dm)
View Details