General Cable General Cable 146054-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Red 146054-11

Description
*Spool Sizes Available: 100', 250', 500'* General Cable 146054-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: 0.395" (10.03 mm) Rated 60V Also available in black insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250', 500'* General Cable 146054-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: 0.395" (10.03 mm) Rated 60V Also available in black insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 146054-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Red - WZ4-2 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 146054-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Red
WZ4-2
General Cable 146054-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Red WZ4-2
*Spool Sizes Available: 100', 250', 500'* General Cable 146054-11 SGX Cross-link Battery Cable Category: Battery Cable Manufacturer: General Cable SAE J1127-SGX Multi-stranded bare copper conductor cable Resistant to oil, moist acids, grease, and abrasion 257°F (125°C) to -59°F (-51°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: 0.395" (10.03 mm) Rated 60V Also available in black insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250', 500'*

  • General Cable 146054-11 SGX Cross-link Battery Cable
  • Category: Battery Cable
  • Manufacturer: General Cable
  • SAE J1127-SGX
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, moist acids, grease, and abrasion
  • 257°F (125°C) to -59°F (-51°C)
  • Approximate Weight: 18 lbs. per 100'
  • Typical stranding: 133/25
  • Nominal O.D.: 0.395" (10.03 mm)
  • Rated 60V
  • Also available in black insulation
  • *500 foot spool ships via truck

Also try SGT battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WZ4-2
Product Name General Cable 146054-11 SGX Cross-link Battery Cable, Bare Copper, 4 Ga., Red
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details