General Cable General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall, 22 Ga., Yellow 145427-91B

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 15000'* Drums available. Call 1-800-328-2724 for details! General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 4 lbs. per 1000' Typical Stranding: 7/30 Nominal O.D.: 0.062" (1.57 mm) Custom printing or striping available 60VDC *15,000ft spool ships via truck
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 15000'* Drums available. Call 1-800-328-2724 for details! General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 4 lbs. per 1000' Typical Stranding: 7/30 Nominal O.D.: 0.062" (1.57 mm) Custom printing or striping available 60VDC *15,000ft spool ships via truck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall, 22 Ga., Yellow - WM22-4 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall, 22 Ga., Yellow
WM22-4
General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall, 22 Ga., Yellow WM22-4
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 15000'* Drums available. Call 1-800-328-2724 for details! General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 4 lbs. per 1000' Typical Stranding: 7/30 Nominal O.D.: 0.062" (1.57 mm) Custom printing or striping available 60VDC *15,000ft spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 3000', 15000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 4 lbs. per 1000'
  • Typical Stranding: 7/30
  • Nominal O.D.: 0.062" (1.57 mm)
  • Custom printing or striping available
  • 60VDC
  • *15,000ft spool ships via truck
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM22-4
Product Name General Cable 145427-91B Automotive Cross-Link Wire, TXL Extra Thin Wall, 22 Ga., Yellow
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Power cable - 756-3516/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details