General Cable General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall, 10 Ga., Orange 142927-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finishResistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 41 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.176" (4.47 mm) Custom printing or striping available 60VDC *2,000 foot spool ships via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finishResistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 41 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.176" (4.47 mm) Custom printing or striping available 60VDC *2,000 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall, 10 Ga., Orange - WL10-3 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall, 10 Ga., Orange
WL10-3
General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall, 10 Ga., Orange WL10-3
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finishResistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 41 lbs. per 1000' Typical Stranding: 19/23 Nominal O.D.: 0.176" (4.47 mm) Custom printing or striping available 60VDC *2,000 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000', 2000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finishResistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 41 lbs. per 1000'
  • Typical Stranding: 19/23
  • Nominal O.D.: 0.176" (4.47 mm)
  • Custom printing or striping available
  • 60VDC
  • *2,000 foot spool ships via truck
Supplier's Site
WM10-3 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Orange - WM10-3 - Waytek, Inc.
Chanhassen, MN, United States
WM10-3 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Orange
WM10-3
WM10-3 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Orange WM10-3
Image represents jacket color and is not indicative of wire gauge Spool Sizes Available: 250', 500', 1000', 2500'* Drums available. Call 1-800-328-2724 for details! WM10-3 Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable WM10-3 Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature rating: -60°F (-51°C) to 257°F (125°C) Approx. weight: 37 lbs. per 1000' Typical stranding: 19/23 Nominal O.D.: 0.155" (3.94 mm) Custom printing or striping available 60VDC *2,500 foot spool ships via truck

Image represents jacket color and is not indicative of wire gauge

Spool Sizes Available: 250', 500', 1000', 2500'*

Drums available. Call 1-800-328-2724 for details!

  • WM10-3 Automotive Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • WM10-3 Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature rating: -60°F (-51°C) to 257°F (125°C)
  • Approx. weight: 37 lbs. per 1000'
  • Typical stranding: 19/23
  • Nominal O.D.: 0.155" (3.94 mm)
  • Custom printing or striping available
  • 60VDC
  • *2,500 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number WL10-3 WM10-3
Product Name General Cable 142927-91W Automotive Cross-Link Wire, GXL Thin Wall, 10 Ga., Orange WM10-3 Automotive Cross-Link Wire, TXL Extra Thin Wall, 10 Ga., Orange
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3505/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers