General Cable General Cable 142783-91IE, Automotive Cross-Link Wire, SXL Standard Wall, 8 Ga., Orange 142783-91IE

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250' 500', 1500'* Drums available. Call 1-800-328-2724for details! General Cable 142783-91IE, 8 Ga. SXL Orange Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth surface finish Resistant to moisture, grease, oil, gasoline and and most acids and solvents Single conductor, stranded, bare copper Superior abrasion resistance Approximate Weight: 66 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.232" (5.89 mm) Temperature Rating: -60°F (-51°C) to 257°F (125°C) Insulated with chemically cross-linked polyethylene *1,500 foot spools ship via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250' 500', 1500'* Drums available. Call 1-800-328-2724for details! General Cable 142783-91IE, 8 Ga. SXL Orange Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth surface finish Resistant to moisture, grease, oil, gasoline and and most acids and solvents Single conductor, stranded, bare copper Superior abrasion resistance Approximate Weight: 66 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.232" (5.89 mm) Temperature Rating: -60°F (-51°C) to 257°F (125°C) Insulated with chemically cross-linked polyethylene *1,500 foot spools ship via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 142783-91IE, Automotive Cross-Link Wire, SXL Standard Wall, 8 Ga., Orange - WX8-3 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 142783-91IE, Automotive Cross-Link Wire, SXL Standard Wall, 8 Ga., Orange
WX8-3
General Cable 142783-91IE, Automotive Cross-Link Wire, SXL Standard Wall, 8 Ga., Orange WX8-3
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250' 500', 1500'* Drums available. Call 1-800-328-2724for details! General Cable 142783-91IE, 8 Ga. SXL Orange Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Smooth surface finish Resistant to moisture, grease, oil, gasoline and and most acids and solvents Single conductor, stranded, bare copper Superior abrasion resistance Approximate Weight: 66 lbs. per 1000' Typical Stranding: 19/21 Nominal O.D.: 0.232" (5.89 mm) Temperature Rating: -60°F (-51°C) to 257°F (125°C) Insulated with chemically cross-linked polyethylene *1,500 foot spools ship via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250' 500', 1500'*

Drums available. Call 1-800-328-2724for details!

  • General Cable 142783-91IE, 8 Ga. SXL Orange Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline and and most acids and solvents
  • Single conductor, stranded, bare copper
  • Superior abrasion resistance
  • Approximate Weight: 66 lbs. per 1000'
  • Typical Stranding: 19/21
  • Nominal O.D.: 0.232" (5.89 mm)
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Insulated with chemically cross-linked polyethylene
  • *1,500 foot spools ship via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WX8-3
Product Name General Cable 142783-91IE, Automotive Cross-Link Wire, SXL Standard Wall, 8 Ga., Orange
Rated Temperature -51.11 to 125 C (-60 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3512/050-050 - WAGO
Specs
Product Type Power Cable
View Details