General Cable General Cable 140693-91W Automotive Cross- Link Wire, TXL Extra Thin Wall, 12 Ga., Lt. Blue 140693-91W

Description
Image represents jacket color and is not indicative of wire gauge Spool Sizes Available: 250', 500', 1000', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 140693-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC Smooth surface finish Abrasion resistant Single conductor, stranded, bare copper Insulated with chemically cross-linked polyethylene automotive wire Resistant to moisture, grease, oil, and most acids and solvents.
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire gauge Spool Sizes Available: 250', 500', 1000', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 140693-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC Smooth surface finish Abrasion resistant Single conductor, stranded, bare copper Insulated with chemically cross-linked polyethylene automotive wire Resistant to moisture, grease, oil, and most acids and solvents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Cable 140693-91W Automotive Cross- Link Wire, TXL Extra Thin Wall, 12 Ga., Lt. Blue - WM12-16 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 140693-91W Automotive Cross- Link Wire, TXL Extra Thin Wall, 12 Ga., Lt. Blue
WM12-16
General Cable 140693-91W Automotive Cross- Link Wire, TXL Extra Thin Wall, 12 Ga., Lt. Blue WM12-16
Image represents jacket color and is not indicative of wire gauge Spool Sizes Available: 250', 500', 1000', 3000'* Drums available. Call 1-800-328-2724 for details! General Cable 140693-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC Smooth surface finish Abrasion resistant Single conductor, stranded, bare copper Insulated with chemically cross-linked polyethylene automotive wire Resistant to moisture, grease, oil, and most acids and solvents.

Image represents jacket color and is not indicative of wire gauge

Spool Sizes Available: 250', 500', 1000', 3000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 140693-91W Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 22 lbs. per 1000'
  • Typical Stranding: 19/25
  • Nominal O.D.: 0.128" (3.23 mm)
  • Custom printing or striping available
  • 60VDC
  • Smooth surface finish
  • Abrasion resistant
  • Single conductor, stranded, bare copper
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Resistant to moisture, grease, oil, and most acids and solvents.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM12-16
Product Name General Cable 140693-91W Automotive Cross- Link Wire, TXL Extra Thin Wall, 12 Ga., Lt. Blue
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power cable - 756-3503/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers