General Cable General Cable 140683-21 Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Orange 140683-21

Description
Image represents jacket color and is not indicative of wire gauge General Cable 140683-21 Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Bare copperTemperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC *2,500 foot spool ships via truck Drums available. Call 1-800-328-2724 for details!
Request a Quote
Description
Image represents jacket color and is not indicative of wire gauge General Cable 140683-21 Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Bare copperTemperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC *2,500 foot spool ships via truck Drums available. Call 1-800-328-2724 for details!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 140683-21 Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Orange - WM12-3 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 140683-21 Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Orange
WM12-3
General Cable 140683-21 Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Orange WM12-3
Image represents jacket color and is not indicative of wire gauge General Cable 140683-21 Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Bare copperTemperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 22 lbs. per 1000' Typical Stranding: 19/25 Nominal O.D.: 0.128" (3.23 mm) Custom printing or striping available 60VDC *2,500 foot spool ships via truck Drums available. Call 1-800-328-2724 for details!

Image represents jacket color and is not indicative of wire gauge

  • General Cable 140683-21 Automotive Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Bare copperTemperature Rating: -59°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 22 lbs. per 1000'
  • Typical Stranding: 19/25
  • Nominal O.D.: 0.128" (3.23 mm)
  • Custom printing or striping available
  • 60VDC
  • *2,500 foot spool ships via truck
  • Drums available. Call 1-800-328-2724 for details!
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM12-3
Product Name General Cable 140683-21 Automotive Cross-Link Wire, TXL Extra Thin Wall, 12 Ga., Orange
Rated Temperature -50.56 to 125 C (-59 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3506/050-010 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers