General Cable General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 16 Ga., Black 140591-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 10 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.088" (2.24 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 10 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.088" (2.24 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 16 Ga., Black - WM16-0 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 16 Ga., Black
WM16-0
General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 16 Ga., Black WM16-0
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500', 5000'* Drums available. Call 1-800-328-2724 for details! General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 10 lbs. per 1000' Typical Stranding: 19/29 Nominal O.D.: 0.088" (2.24 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 2500', 5000'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 10 lbs. per 1000'
  • Typical Stranding: 19/29
  • Nominal O.D.: 0.088" (2.24 mm)
  • Custom printing or striping available
  • 60VDC
  • *5,000 foot spool subject to additional shipping charges
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM16-0
Product Name General Cable 140591-91W Automotive Cross-Link Wire, TXL Extra Thin Wall, 16 Ga., Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3505/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers