General Cable General Cable 140298-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 20 Ga., Lt. Green 140298-91W

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 7500'* Drums available. Call 1-800-328-2724 for details! General Cable 140298-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethyleneautomoti ve wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, mostacids and solvents Superior abrasion resistance Bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 6 lbs. per 1000' Typical Stranding: 7/28 Nominal O.D.: 0.070" (1.77 mm) Custom printing or striping available 60VDC
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 7500'* Drums available. Call 1-800-328-2724 for details! General Cable 140298-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethyleneautomoti ve wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, mostacids and solvents Superior abrasion resistance Bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 6 lbs. per 1000' Typical Stranding: 7/28 Nominal O.D.: 0.070" (1.77 mm) Custom printing or striping available 60VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Cable 140298-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 20 Ga., Lt. Green - WM20-15 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 140298-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 20 Ga., Lt. Green
WM20-15
General Cable 140298-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 20 Ga., Lt. Green WM20-15
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 3000', 7500'* Drums available. Call 1-800-328-2724 for details! General Cable 140298-91W Automotive Cross-Link Wire, TXL Extra Thin Wall Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethyleneautomoti ve wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, mostacids and solvents Superior abrasion resistance Bare copper Temperature Rating: -59°F (-51°C) to 257°F (125°C) Approximate Weight: 6 lbs. per 1000' Typical Stranding: 7/28 Nominal O.D.: 0.070" (1.77 mm) Custom printing or striping available 60VDC

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 3000', 7500'*

Drums available. Call 1-800-328-2724 for details!

  • General Cable 140298-91W Automotive Cross-Link Wire, TXL Extra Thin Wall
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethyleneautomotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, mostacids and solvents
  • Superior abrasion resistance
  • Bare copper
  • Temperature Rating: -59°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 6 lbs. per 1000'
  • Typical Stranding: 7/28
  • Nominal O.D.: 0.070" (1.77 mm)
  • Custom printing or striping available
  • 60VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WM20-15
Product Name General Cable 140298-91W Automotive Cross -Link Wire, TXL Extra Thin Wall, 20 Ga., Lt. Green
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details