General Cable Portable Cord 13003.44.01

Description
SVO TYPE 2500 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
Datasheet
Description
SVO TYPE 2500 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 13003.44.01 - General Cable
Highland Heights, KY, USA
Portable Cord
13003.44.01
Portable Cord 13003.44.01
SVO TYPE 2500 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
  • SVO TYPE
  • 2500 FT
  • 0.235 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2 APPROVAL
  • LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.015 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 13003.44.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 30000 inch (762000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 821113-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details