General Cable Portable Cord 09814.99.01

Description
SOOW TYPE 0.63 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 14 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER, RED WITH WHITE TRACER, GREEN WITH WHITE TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 3.5 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SOOW TYPE 0.63 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 14 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER, RED WITH WHITE TRACER, GREEN WITH WHITE TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 3.5 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09814.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09814.99.01
Portable Cord 09814.99.01
SOOW TYPE 0.63 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 14 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER, RED WITH WHITE TRACER, GREEN WITH WHITE TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 3.5 AMPERE INSULATION THICKNESS 0.03 INCH
  • SOOW TYPE
  • 0.63 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 14 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER, RED WITH WHITE TRACER, GREEN WITH WHITE TRACER COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/SOLVENT/ABRASION RESISTANT
  • CURRENT RATING 3.5 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09814.99.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 14
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, diverse, Black, 5.0 m, H05VV-F 3G1,0mm2, Connector IEC C13, H05VV-F3G1.0, black - 6052.0026 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 2384590 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details