General Cable Portable Cord 09607.41.01

Description
SOOW TYPE 1000 FT 0.54 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 8 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SOOW TYPE 1000 FT 0.54 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 8 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09607.41.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09607.41.01
Portable Cord 09607.41.01
SOOW TYPE 1000 FT 0.54 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 8 AMPERE INSULATION THICKNESS 0.03 INCH
  • SOOW TYPE
  • 1000 FT
  • 0.54 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE WITH BLACK TRACER COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/SOLVENT/ABRASION RESISTANT
  • CURRENT RATING 8 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09607.41.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 7
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Japan, V-Lock cord retaining, 1.5 m, Connector IEC C13, VCTF 3x0.75, black - 6051.2071 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 821597-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details