General Cable Portable Cord 09605.XX.01

Description
SOOW TYPE 0.495 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 8 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SOOW TYPE 0.495 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 8 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09605.XX.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09605.XX.01
Portable Cord 09605.XX.01
SOOW TYPE 0.495 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION RESISTANT CURRENT RATING 8 AMPERE INSULATION THICKNESS 0.03 INCH
  • SOOW TYPE
  • 0.495 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT, TOOL APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • SHORTS PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/SOLVENT/ABRASION RESISTANT
  • CURRENT RATING 8 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09605.XX.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 5
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 2384527 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
40IN 90° Style Fan Power Cord - 07190-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers