General Cable Portable Cord 09430.XX.01

Description
SOOW TYPE 1.335 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 6 AMPERE
Datasheet
Description
SOOW TYPE 1.335 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 6 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09430.XX.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09430.XX.01
Portable Cord 09430.XX.01
SOOW TYPE 1.335 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 6 AMPERE
  • SOOW TYPE
  • 1.335 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 30 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 6 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09430.XX.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 30
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384607 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
North American 13Amp Cordset w/C13 Connector - 70403030061 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details