General Cable Portable Cord 09405.44.01

Description
SOOW TYPE 2500 FT 2500 LENGTH IN FT 0.645 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 12 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 2500 FT 2500 LENGTH IN FT 0.645 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 12 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09405.44.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09405.44.01
Portable Cord 09405.44.01
SOOW TYPE 2500 FT 2500 LENGTH IN FT 0.645 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 12 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.645 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE, GREEN COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 12 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09405.44.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 5
Cord Length 30000 inch (762000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Sensor & Actuator Cables - 2384521 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details