General Cable Portable Cord 09226.99.01

Description
SOOW TYPE 1.4 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 26 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 9 AMPERE
Datasheet
Description
SOOW TYPE 1.4 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 26 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 9 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09226.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09226.99.01
Portable Cord 09226.99.01
SOOW TYPE 1.4 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 26 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 9 AMPERE
  • SOOW TYPE
  • 1.4 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 26 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 9 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09226.99.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 26
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384530 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
North American 15Amp Power Cord - 70404000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details