General Cable Portable Cord 09012.99.01

Description
SOOW TYPE 1.07 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 210.2 DEG F TEMPERATURE RATING 12 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
Datasheet
Description
SOOW TYPE 1.07 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 210.2 DEG F TEMPERATURE RATING 12 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09012.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09012.99.01
Portable Cord 09012.99.01
SOOW TYPE 1.07 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION 600 V VOLTAGE RATING 210.2 DEG F TEMPERATURE RATING 12 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.045 INCH
  • SOOW TYPE
  • 1.07 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • 210.2 DEG F TEMPERATURE RATING
  • 12 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09012.99.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 12
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, China, V-Lock cord retaining, 5.0 m, Connector IEC C13, RVV 300/500 3x1.0, black - 3-100-527 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 8920438 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details