General Cable Portable Cord 09006.XX.01

Description
SOOW TYPE 0.875 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN, BLUE COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 20 AMPERE
Datasheet
Description
SOOW TYPE 0.875 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN, BLUE COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 20 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09006.XX.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09006.XX.01
Portable Cord 09006.XX.01
SOOW TYPE 0.875 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN, BLUE COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 20 AMPERE
  • SOOW TYPE
  • 0.875 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE, GREEN, BLUE COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 20 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09006.XX.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 6
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 821847-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details