General Cable Extension Cord 06450.63.06

Description
GREEN COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
Datasheet
Description
GREEN COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 06450.63.06 - General Cable
Highland Heights, KY, USA
Extension Cord
06450.63.06
Extension Cord 06450.63.06
GREEN COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
  • GREEN COLOR
  • 50 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJOW, CPE, -40 TO 90 DEG C CORD TYPE
  • FROGHIDE[R], ULTRA FLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/WATER RESISTANT
Supplier's Site Datasheet
Power Cord, Nema 5-15P/15R, 50Ft, 15A; Connector Type A Carol Cable/general Cable - 20K5084 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/15R, 50Ft, 15A; Connector Type A Carol Cable/general Cable
20K5084
Power Cord, Nema 5-15P/15R, 50Ft, 15A; Connector Type A Carol Cable/general Cable 20K5084
POWER CORD, NEMA 5-15P/15R, 50FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/15R, 50FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 06450.63.06 20K5084
Product Name Extension Cord Power Cord, Nema 5-15P/15R, 50Ft, 15A; Connector Type A Carol Cable/general Cable
Approvals UL Listing Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 390004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details