General Cable Power Cord, Nema 5-15P/5-15R, 100Ft; Connector Type A Carol Cable/general Cable 06400.63.06L

Description
POWER CORD, NEMA 5-15P/5-15R, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P/5-15R, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/5-15R, 100Ft; Connector Type A Carol Cable/general Cable - 72AC4843 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/5-15R, 100Ft; Connector Type A Carol Cable/general Cable
72AC4843
Power Cord, Nema 5-15P/5-15R, 100Ft; Connector Type A Carol Cable/general Cable 72AC4843
POWER CORD, NEMA 5-15P/5-15R, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/5-15R, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:FrogHide Ultra Flex Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 72AC4843
Product Name Power Cord, Nema 5-15P/5-15R, 100Ft; Connector Type A Carol Cable/general Cable
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 1621644 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches - 350049-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details