General Cable Thermostat Wire 05587.R5.02

Description
CL2 TYPE 250 FT 0.208 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet
Description
CL2 TYPE 250 FT 0.208 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 05587.R5.02 - General Cable
Highland Heights, KY, USA
Thermostat Wire
05587.R5.02
Thermostat Wire 05587.R5.02
CL2 TYPE 250 FT 0.208 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
  • CL2 TYPE
  • 250 FT
  • 0.208 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION
  • INSULATION
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number 05587.R5.02
Product Name Thermostat Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details