General Cable Thermostat Wire 05587.66.02

Description
CL2 TYPE 50 FT 50 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 48 LB/MFT WEIGHT 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL CUFF PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
CL2 TYPE 50 FT 50 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 48 LB/MFT WEIGHT 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL CUFF PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 05587.66.02 - General Cable
Highland Heights, KY, USA
Thermostat Wire
05587.66.02
Thermostat Wire 05587.66.02
CL2 TYPE 50 FT 50 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 48 LB/MFT WEIGHT 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL CUFF PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
  • CL2 TYPE
  • 50 FT
  • 50 LENGTH IN FT
  • 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 48 LB/MFT WEIGHT
  • 7 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • CUFF PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number 05587.66.02
Product Name Thermostat Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data