General Cable Thermostat Wire 05583.66.02

Description
CL2 TYPE 50 FT 0.15 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL CUFF PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet
Description
CL2 TYPE 50 FT 0.15 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL CUFF PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 05583.66.02 - General Cable
Highland Heights, KY, USA
Thermostat Wire
05583.66.02
Thermostat Wire 05583.66.02
CL2 TYPE 50 FT 0.15 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL CUFF PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
  • CL2 TYPE
  • 50 FT
  • 0.15 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • CUFF PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION
  • INSULATION
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number 05583.66.02
Product Name Thermostat Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/406-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers