General Cable Thermostat Wire 05483.R8.02

Description
CL2 TYPE 500 FT 0.133 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet
Description
CL2 TYPE 500 FT 0.133 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 05483.R8.02 - General Cable
Highland Heights, KY, USA
Thermostat Wire
05483.R8.02
Thermostat Wire 05483.R8.02
CL2 TYPE 500 FT 0.133 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
  • CL2 TYPE
  • 500 FT
  • 0.133 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION
  • INSULATION
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number 05483.R8.02
Product Name Thermostat Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data