General Cable Thermostat Wire 05096.15.08

Description
LVT TYPE 250 FT 0.28 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL CSA APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet
Description
LVT TYPE 250 FT 0.28 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL CSA APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 05096.15.08 - General Cable
Highland Heights, KY, USA
Thermostat Wire
05096.15.08
Thermostat Wire 05096.15.08
LVT TYPE 250 FT 0.28 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL CSA APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
  • LVT TYPE
  • 250 FT
  • 0.28 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 30 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN, BLUE, YELLOW, BROWN COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION
  • INSULATION
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number 05096.15.08
Product Name Thermostat Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
PVC-insulated very flexibel wire 0.04mm² - 1-SLI01 - Hottinger Bruel and Kjaer UK Ltd.
Specs
Cable Jacket Polyvinyl Chloride
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details