General Cable Extension Cord 04195.60.17

Description
BEIGE COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE STRAIGHT BLADE INLET
Datasheet
Description
BEIGE COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE STRAIGHT BLADE INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 04195.60.17 - General Cable
Highland Heights, KY, USA
Extension Cord
04195.60.17
Extension Cord 04195.60.17
BEIGE COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE STRAIGHT BLADE INLET
  • BEIGE COLOR
  • 6 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, PVC, 60 DEG C CORD TYPE
  • STRAIGHT BLADE INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 04195.60.17
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, United Kingdom, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2068 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 823938-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details