General Cable Service Drop Cable 03710.41.10

Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 30 AMPERE
Datasheet
Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 30 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03710.41.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03710.41.10
Service Drop Cable 03710.41.10
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 30 AMPERE
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 60 DEG C TEMPERATURE
  • CAROL[R] BRAND
  • APPROVAL UL
  • CURRENT RATING 30 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03710.41.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature 60 C (140 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details