General Cable Service Drop Cable 03708.XX.10

Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 40 AMPERE
Datasheet
Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 40 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03708.XX.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03708.XX.10
Service Drop Cable 03708.XX.10
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 40 AMPERE
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 60 DEG C TEMPERATURE
  • CAROL[R] BRAND
  • APPROVAL UL
  • CURRENT RATING 40 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03708.XX.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature 60 C (140 F)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details