General Cable Service Drop Cable 03708.41.10

Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 40 AMPERE
Datasheet
Description
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 40 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03708.41.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03708.41.10
Service Drop Cable 03708.41.10
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 40 AMPERE
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 60 DEG C TEMPERATURE
  • CAROL[R] BRAND
  • APPROVAL UL
  • CURRENT RATING 40 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03708.41.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature 60 C (140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details