General Cable Service Drop Cable 03708.38.10

Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 100.4 DEG F TEMPERATURE CAROL[R] BRAND APPROVAL UL JACKET COLOR GRAY
Datasheet
Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 100.4 DEG F TEMPERATURE CAROL[R] BRAND APPROVAL UL JACKET COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03708.38.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03708.38.10
Service Drop Cable 03708.38.10
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 100.4 DEG F TEMPERATURE CAROL[R] BRAND APPROVAL UL JACKET COLOR GRAY
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 100.4 DEG F TEMPERATURE
  • CAROL[R] BRAND
  • APPROVAL UL
  • JACKET COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03708.38.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature 38 C (100 F)
Unlock Full Specs
to access all available technical data

Similar Products

Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
Silicone Flexible Power Cable - CW6044-10 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details