General Cable Service Drop Cable 03708.35.10

Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 35 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.625 INCH OD
Datasheet
Description
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 35 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.625 INCH OD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 03708.35.10 - General Cable
Highland Heights, KY, USA
Service Drop Cable
03708.35.10
Service Drop Cable 03708.35.10
ANNEALED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROHS COMPLIANT APPROVAL UL CURRENT RATING 35 AMPERE JACKET MATERIAL GRAY PVC NUMBER OF STRANDS 19 SIZE 0.625 INCH OD
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 8 AWG STRANDED CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROHS COMPLIANT
  • APPROVAL UL
  • CURRENT RATING 35 AMPERE
  • JACKET MATERIAL GRAY PVC
  • NUMBER OF STRANDS 19
  • SIZE 0.625 INCH OD
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 03708.35.10
Product Name Service Drop Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3516/050-075 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details